Panasonic Res, Thick Film, 422R, 1%, 0.1W, 0402; Resistance Panasonic ERJ-2RKF4220X

Description
RES, THICK FILM, 422R, 1%, 0.1W, 0402; Resistance:422ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 422R, 1%, 0.1W, 0402; Resistance:422ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 422R, 1%, 0.1W, 0402; Resistance Panasonic - 53W4365 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 422R, 1%, 0.1W, 0402; Resistance Panasonic
53W4365
Res, Thick Film, 422R, 1%, 0.1W, 0402; Resistance Panasonic 53W4365
RES, THICK FILM, 422R, 1%, 0.1W, 0402; Resistance:422ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 422R, 1%, 0.1W, 0402; Resistance:422ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 422R, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 51W9127 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 422R, 1%, 0.1W, 0402, Reel; Resistance Panasonic
51W9127
Res, Thick Film, 422R, 1%, 0.1W, 0402, Reel; Resistance Panasonic 51W9127
RES, THICK FILM, 422R, 1%, 0.1W, 0402, REEL; Resistance:422ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 422R, 1%, 0.1W, 0402, REEL; Resistance:422ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 53W4365 51W9127
Product Name Res, Thick Film, 422R, 1%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 422R, 1%, 0.1W, 0402, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 422 ohms 422 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1722187 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers