Panasonic SMD 41.2 Ohm 10W Resistor ERJ-2RKF41R2X

Description
41.2 Ohm 1% 1/10W 0402 SMD Thick Film Resistor Product overview: ERJ-2RKF41R2X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 41.2 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 41.2 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF41R2X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
41.2 Ohm 1% 1/10W 0402 SMD Thick Film Resistor Product overview: ERJ-2RKF41R2X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 41.2 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 41.2 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF41R2X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 41.2 Ohm 10W Resistor - 52-ERJ-2RKF41R2X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 41.2 Ohm 10W Resistor
52-ERJ-2RKF41R2X
SMD 41.2 Ohm 10W Resistor 52-ERJ-2RKF41R2X
41.2 Ohm 1% 1/10W 0402 SMD Thick Film Resistor Product overview: ERJ-2RKF41R2X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 41.2 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 41.2 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF41R2X can be used for catalog matching and distributor lookup.

41.2 Ohm 1% 1/10W 0402 SMD Thick Film Resistor Product overview: ERJ-2RKF41R2X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 41.2 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 41.2 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF41R2X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1326563-ERJ-2RKF41R2X - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326563-ERJ-2RKF41R2X
Resistors - Chip Resistor - Surface Mount 1326563-ERJ-2RKF41R2X
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326563-ERJ-2RKF41R2 X Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 41.2 Ohms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P41.2LCT,P41.2LDKR,E RJ2RKF41R2X,ERJ-2RKF 41R2,P41.2LTR,P41.2L CT-NDR,P41.2LDKR-NDR ,P41.2LTR-NDR,ERJ2RK F41R2 Base Product Number: ERJ-2RK RoHS Status: ROHS3 Compliant

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1326563-ERJ-2RKF41R2X
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 41.2 Ohms
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P41.2LCT,P41.2LDKR,ERJ2RKF41R2X,ERJ-2RKF41R2,P41.2LTR,P41.2LCT-NDR,P41.2LDKR-NDR,P41.2LTR-NDR,ERJ2RKF41R2
Base Product Number: ERJ-2RK
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-ERJ-2RKF41R2X 1326563-ERJ-2RKF41R2X
Product Name SMD 41.2 Ohm 10W Resistor Resistors - Chip Resistor - Surface Mount
Resistance Range 41.2 ohms 41.2 ohms
Tolerance 1 +/- % 1 +/- %
Operating DC Voltage 50 volts
Operating AC Voltage 50 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details