Panasonic Res, Thick Film, 402R, 1%, 0.063W, 0402, Reel; Resistance Panasonic ERJ-2RKF4020X.

Description
RES, THICK FILM, 402R, 1%, 0.063W, 0402, REEL; Resistance:402ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 402R, 1%, 0.063W, 0402, REEL; Resistance:402ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 402R, 1%, 0.063W, 0402, Reel; Resistance Panasonic - 27AC5045 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 402R, 1%, 0.063W, 0402, Reel; Resistance Panasonic
27AC5045
Res, Thick Film, 402R, 1%, 0.063W, 0402, Reel; Resistance Panasonic 27AC5045
RES, THICK FILM, 402R, 1%, 0.063W, 0402, REEL; Resistance:402ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 402R, 1%, 0.063W, 0402, REEL; Resistance:402ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27AC5045
Product Name Res, Thick Film, 402R, 1%, 0.063W, 0402, Reel; Resistance Panasonic
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 402 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Adjustable Resistors - 1617577 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R564JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details