Panasonic Res, Thick Film, 39R2, 1%, 0.1W, 0402, Reel; Resistance Panasonic ERJ-2RKF39R2X

Description
RES, THICK FILM, 39R2, 1%, 0.1W, 0402, REEL; Resistance:39.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes
Description
RES, THICK FILM, 39R2, 1%, 0.1W, 0402, REEL; Resistance:39.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 39R2, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 51W9115 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 39R2, 1%, 0.1W, 0402, Reel; Resistance Panasonic
51W9115
Res, Thick Film, 39R2, 1%, 0.1W, 0402, Reel; Resistance Panasonic 51W9115
RES, THICK FILM, 39R2, 1%, 0.1W, 0402, REEL; Resistance:39.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

RES, THICK FILM, 39R2, 1%, 0.1W, 0402, REEL; Resistance:39.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 39R2, 1%, 0.1W, 0402; Resistance Panasonic - 53W4356 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 39R2, 1%, 0.1W, 0402; Resistance Panasonic
53W4356
Res, Thick Film, 39R2, 1%, 0.1W, 0402; Resistance Panasonic 53W4356
RES, THICK FILM, 39R2, 1%, 0.1W, 0402; Resistance:39.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 39R2, 1%, 0.1W, 0402; Resistance:39.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site
RES SMD 39.2 OHM 1% 1/10W 0402 - 590-ERJ-2RKF39R2X - Utmel Electronic Limited
Hong Kong, China
RES SMD 39.2 OHM 1% 1/10W 0402
590-ERJ-2RKF39R2X
RES SMD 39.2 OHM 1% 1/10W 0402 590-ERJ-2RKF39R2X
RES SMD 39.2 OHM 1% 1/10W 0402

RES SMD 39.2 OHM 1% 1/10W 0402

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 51W9115 53W4356 590-ERJ-2RKF39R2X
Product Name Res, Thick Film, 39R2, 1%, 0.1W, 0402, Reel; Resistance Panasonic Res, Thick Film, 39R2, 1%, 0.1W, 0402; Resistance Panasonic RES SMD 39.2 OHM 1% 1/10W 0402
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 39.2 ohms 39.2 ohms 39.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614975-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details