Panasonic RES SMD 39 OHM 1% 1/10W 0402 ERJ-2RKF39R0X

Description
RES SMD 39 OHM 1% 1/10W 0402
Datasheet
Description
RES SMD 39 OHM 1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 39 OHM 1% 1/10W 0402 - 590-ERJ-2RKF39R0X - Utmel Electronic Limited
Hong Kong, China
RES SMD 39 OHM 1% 1/10W 0402
590-ERJ-2RKF39R0X
RES SMD 39 OHM 1% 1/10W 0402 590-ERJ-2RKF39R0X
RES SMD 39 OHM 1% 1/10W 0402

RES SMD 39 OHM 1% 1/10W 0402

Supplier's Site
Res, Thick Film, 39R, 1%, 0.1W, 0402; Resistance Panasonic - 53W8364 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 39R, 1%, 0.1W, 0402; Resistance Panasonic
53W8364
Res, Thick Film, 39R, 1%, 0.1W, 0402; Resistance Panasonic 53W8364
RES, THICK FILM, 39R, 1%, 0.1W, 0402; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 39R, 1%, 0.1W, 0402; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERJ-2RKF39R0X 53W8364
Product Name RES SMD 39 OHM 1% 1/10W 0402 Res, Thick Film, 39R, 1%, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0402; 0402 [1005 Metric]
Resistance Range 39 ohms 39 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1623705-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details