Panasonic Chip Resistor - Surface Mount ERJ-2RKF3921X

Description
RES SMD 3.92K OHM 1% 1/10W 0402
Datasheet
Description
RES SMD 3.92K OHM 1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-2RKF3921X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-2RKF3921X
Chip Resistor - Surface Mount ERJ-2RKF3921X
RES SMD 3.92K OHM 1% 1/10W 0402

RES SMD 3.92K OHM 1% 1/10W 0402

Supplier's Site Datasheet
Res, Thick Film, 3K92, 1%, 0.1W, 0402; Resistance Panasonic - 53W4358 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K92, 1%, 0.1W, 0402; Resistance Panasonic
53W4358
Res, Thick Film, 3K92, 1%, 0.1W, 0402; Resistance Panasonic 53W4358
RES, THICK FILM, 3K92, 1%, 0.1W, 0402; Resistance:3.92kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 3K92, 1%, 0.1W, 0402; Resistance:3.92kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-2RKF3921X 53W4358
Product Name Chip Resistor - Surface Mount Res, Thick Film, 3K92, 1%, 0.1W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 3920 ohms 3920 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details