Panasonic SMD 38.3 Ohm 10W Resistor ERJ-2RKF38R3X

Description
SMD Resistor 38.3 Ohm 1% 1/10W 0402 Thick Film Product overview: ERJ-2RKF38R3X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 38.3 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 38.3 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF38R3X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Resistor 38.3 Ohm 1% 1/10W 0402 Thick Film Product overview: ERJ-2RKF38R3X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 38.3 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 38.3 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF38R3X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 38.3 Ohm 10W Resistor - 52-ERJ-2RKF38R3X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 38.3 Ohm 10W Resistor
52-ERJ-2RKF38R3X
SMD 38.3 Ohm 10W Resistor 52-ERJ-2RKF38R3X
SMD Resistor 38.3 Ohm 1% 1/10W 0402 Thick Film Product overview: ERJ-2RKF38R3X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 38.3 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 38.3 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF38R3X can be used for catalog matching and distributor lookup.

SMD Resistor 38.3 Ohm 1% 1/10W 0402 Thick Film Product overview: ERJ-2RKF38R3X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 38.3 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 38.3 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF38R3X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-2RKF38R3X
870982-ERJ-2RKF38R3X
Chip Resistor - Surface Mount - ERJ-2RKF38R3X 870982-ERJ-2RKF38R3X
Manufacturer: Panasonic Win Source Part Number: 870982-ERJ-2RKF38R3X Series: ERJ-2RK Operating Temperature Range: -55°C ~ 155°C Features: 38.3 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ2RKF38R3X, ERJ2RKF38R3, 2266-ERJ-2RKF38R3X, P38.3LDKR, P38.3LCT, P38.3LTR-NDR, P38.3LTR, ERJ-2RKF38R3, P38.3LCT-NDR, P38.3LDKR-NDR

Manufacturer: Panasonic
Win Source Part Number: 870982-ERJ-2RKF38R3X
Series: ERJ-2RK
Operating Temperature Range: -55°C ~ 155°C
Features: 38.3 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERJ2RKF38R3X, ERJ2RKF38R3, 2266-ERJ-2RKF38R3X, P38.3LDKR, P38.3LCT, P38.3LTR-NDR, P38.3LTR, ERJ-2RKF38R3, P38.3LCT-NDR, P38.3LDKR-NDR

Buy Now Datasheet
Res, Thick Film, 38R3, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 51W9110 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 38R3, 1%, 0.1W, 0402, Reel; Resistance Panasonic
51W9110
Res, Thick Film, 38R3, 1%, 0.1W, 0402, Reel; Resistance Panasonic 51W9110
RES, THICK FILM, 38R3, 1%, 0.1W, 0402, REEL; Resistance:38.3ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 38R3, 1%, 0.1W, 0402, REEL; Resistance:38.3ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-2RKF38R3X 870982-ERJ-2RKF38R3X 51W9110
Product Name SMD 38.3 Ohm 10W Resistor Chip Resistor - Surface Mount - ERJ-2RKF38R3X Res, Thick Film, 38R3, 1%, 0.1W, 0402, Reel; Resistance Panasonic
Resistance Range 38.3 ohms 38.3 ohms
Tolerance 1 +/- % 1 +/- %
Operating DC Voltage 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details