Panasonic Automotive 100mW 50V Resistor ERJ-2RKF3743X

Description
0402 Thick Film Resistor, 374kΩ, 1%, 100mW, 50V, AEC-Q200 Product overview: ERJ-2RKF3743X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 100mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF3743X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0402 Thick Film Resistor, 374kΩ, 1%, 100mW, 50V, AEC-Q200 Product overview: ERJ-2RKF3743X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 100mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF3743X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 100mW 50V Resistor - 52-ERJ-2RKF3743X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 100mW 50V Resistor
52-ERJ-2RKF3743X
Automotive 100mW 50V Resistor 52-ERJ-2RKF3743X
0402 Thick Film Resistor, 374kΩ, 1%, 100mW, 50V, AEC-Q200 Product overview: ERJ-2RKF3743X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 100mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF3743X can be used for catalog matching and distributor lookup.

0402 Thick Film Resistor, 374kΩ, 1%, 100mW, 50V, AEC-Q200 Product overview: ERJ-2RKF3743X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 100mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF3743X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 374K, 1%, 0.1W, 0402; Resistance Panasonic - 53W4352 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 374K, 1%, 0.1W, 0402; Resistance Panasonic
53W4352
Res, Thick Film, 374K, 1%, 0.1W, 0402; Resistance Panasonic 53W4352
RES, THICK FILM, 374K, 1%, 0.1W, 0402; Resistance:374kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 374K, 1%, 0.1W, 0402; Resistance:374kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 374K, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 51W9109 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 374K, 1%, 0.1W, 0402, Reel; Resistance Panasonic
51W9109
Res, Thick Film, 374K, 1%, 0.1W, 0402, Reel; Resistance Panasonic 51W9109
RES, THICK FILM, 374K, 1%, 0.1W, 0402, REEL; Resistance:374kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

RES, THICK FILM, 374K, 1%, 0.1W, 0402, REEL; Resistance:374kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-2RKF3743X 53W4352 51W9109
Product Name Automotive 100mW 50V Resistor Res, Thick Film, 374K, 1%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 374K, 1%, 0.1W, 0402, Reel; Resistance Panasonic
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip)
Resistance Range 374000 ohms 374000 ohms 374000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts
Operating AC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details