RES, THICK FILM, 37K4, 1%, 0.1W, 0402, REEL; Resistance:37.4kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 27AC5041 |
| Product Name | Res, Thick Film, 37K4, 1%, 0.1W, 0402, Reel; Resistance Panasonic |
| Configuration | Single Resistor |
| Category / Application | Precision Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 [1005 Metric] |
| Resistance Range | 37400 ohms |