Panasonic Chip Resistor - Surface Mount ERJ-2RKF3740X

Description
RES SMD 374 OHM 1% 1/10W 0402
Datasheet
Description
RES SMD 374 OHM 1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-2RKF3740X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-2RKF3740X
Chip Resistor - Surface Mount ERJ-2RKF3740X
RES SMD 374 OHM 1% 1/10W 0402

RES SMD 374 OHM 1% 1/10W 0402

Supplier's Site Datasheet
Res, Thick Film, 374R, 1%, 0.1W, 0402; Resistance Panasonic - 53W4349 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 374R, 1%, 0.1W, 0402; Resistance Panasonic
53W4349
Res, Thick Film, 374R, 1%, 0.1W, 0402; Resistance Panasonic 53W4349
RES, THICK FILM, 374R, 1%, 0.1W, 0402; Resistance:374ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 374R, 1%, 0.1W, 0402; Resistance:374ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-2RKF3740X 53W4349
Product Name Chip Resistor - Surface Mount Res, Thick Film, 374R, 1%, 0.1W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 374 ohms 374 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details