Panasonic Res, Thick Film, 36K5, 1%, 0.1W, 0402, Reel; Resistance Panasonic ERJ-2RKF3652X

Description
RES, THICK FILM, 36K5, 1%, 0.1W, 0402, REEL; Resistance:36.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 36K5, 1%, 0.1W, 0402, REEL; Resistance:36.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 36K5, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 51W9104 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 36K5, 1%, 0.1W, 0402, Reel; Resistance Panasonic
51W9104
Res, Thick Film, 36K5, 1%, 0.1W, 0402, Reel; Resistance Panasonic 51W9104
RES, THICK FILM, 36K5, 1%, 0.1W, 0402, REEL; Resistance:36.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 36K5, 1%, 0.1W, 0402, REEL; Resistance:36.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 36K5, 1%, 0.1W, 0402; Resistance Panasonic - 53W4347 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 36K5, 1%, 0.1W, 0402; Resistance Panasonic
53W4347
Res, Thick Film, 36K5, 1%, 0.1W, 0402; Resistance Panasonic 53W4347
RES, THICK FILM, 36K5, 1%, 0.1W, 0402; Resistance:36.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 36K5, 1%, 0.1W, 0402; Resistance:36.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 51W9104 53W4347
Product Name Res, Thick Film, 36K5, 1%, 0.1W, 0402, Reel; Resistance Panasonic Res, Thick Film, 36K5, 1%, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 36500 ohms 36500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1722218 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C820J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers