Panasonic Res, Thick Film, 360R, 1%, 0.1W, 0402; Resistance Panasonic ERJ-2RKF3600X

Description
RES, THICK FILM, 360R, 1%, 0.1W, 0402; Resistance:360ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 360R, 1%, 0.1W, 0402; Resistance:360ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 360R, 1%, 0.1W, 0402; Resistance Panasonic - 53W4341 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 360R, 1%, 0.1W, 0402; Resistance Panasonic
53W4341
Res, Thick Film, 360R, 1%, 0.1W, 0402; Resistance Panasonic 53W4341
RES, THICK FILM, 360R, 1%, 0.1W, 0402; Resistance:360ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 360R, 1%, 0.1W, 0402; Resistance:360ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 360Ohm, 100Mw,1%, Full Reel; Resistance Panasonic - 51W9098 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 360Ohm, 100Mw,1%, Full Reel; Resistance Panasonic
51W9098
Resistor, Thick Film, 360Ohm, 100Mw,1%, Full Reel; Resistance Panasonic 51W9098
RESISTOR, THICK FILM, 360OHM, 100mW,1%, FULL REEL; Resistance:360ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RESISTOR, THICK FILM, 360OHM, 100mW,1%, FULL REEL; Resistance:360ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 53W4341
Product Name Res, Thick Film, 360R, 1%, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E6 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details