Panasonic SMD 10W Resistor ERJ-2RKF3573X

Description
357kΩ 1% 1/10W 0402 SMD Thick Film Resistor Product overview: ERJ-2RKF3573X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF3573X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
357kΩ 1% 1/10W 0402 SMD Thick Film Resistor Product overview: ERJ-2RKF3573X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF3573X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10W Resistor - 52-ERJ-2RKF3573X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-ERJ-2RKF3573X
SMD 10W Resistor 52-ERJ-2RKF3573X
357kΩ 1% 1/10W 0402 SMD Thick Film Resistor Product overview: ERJ-2RKF3573X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF3573X can be used for catalog matching and distributor lookup.

357kΩ 1% 1/10W 0402 SMD Thick Film Resistor Product overview: ERJ-2RKF3573X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF3573X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 357K, 1%, 0.1W, 0402; Resistance Panasonic - 53W4339 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 357K, 1%, 0.1W, 0402; Resistance Panasonic
53W4339
Res, Thick Film, 357K, 1%, 0.1W, 0402; Resistance Panasonic 53W4339
RES, THICK FILM, 357K, 1%, 0.1W, 0402; Resistance:357kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 357K, 1%, 0.1W, 0402; Resistance:357kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 357K, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 51W9095 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 357K, 1%, 0.1W, 0402, Reel; Resistance Panasonic
51W9095
Res, Thick Film, 357K, 1%, 0.1W, 0402, Reel; Resistance Panasonic 51W9095
RES, THICK FILM, 357K, 1%, 0.1W, 0402, REEL; Resistance:357kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 357K, 1%, 0.1W, 0402, REEL; Resistance:357kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-2RKF3573X 53W4339 51W9095
Product Name SMD 10W Resistor Res, Thick Film, 357K, 1%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 357K, 1%, 0.1W, 0402, Reel; Resistance Panasonic
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip)
Resistance Range 357000 ohms 357000 ohms 357000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details