Panasonic Res, Thick Film, 348K, 1%, 0.1W, 0402, Reel; Resistance Panasonic ERJ-2RKF3483X

Description
RES, THICK FILM, 348K, 1%, 0.1W, 0402, REEL; Resistance:348kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 348K, 1%, 0.1W, 0402, REEL; Resistance:348kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 348K, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 51W9090 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 348K, 1%, 0.1W, 0402, Reel; Resistance Panasonic
51W9090
Res, Thick Film, 348K, 1%, 0.1W, 0402, Reel; Resistance Panasonic 51W9090
RES, THICK FILM, 348K, 1%, 0.1W, 0402, REEL; Resistance:348kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 348K, 1%, 0.1W, 0402, REEL; Resistance:348kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 348K, 1%, 0.1W, 0402; Resistance Panasonic - 53W4336 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 348K, 1%, 0.1W, 0402; Resistance Panasonic
53W4336
Res, Thick Film, 348K, 1%, 0.1W, 0402; Resistance Panasonic 53W4336
RES, THICK FILM, 348K, 1%, 0.1W, 0402; Resistance:348kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 348K, 1%, 0.1W, 0402; Resistance:348kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 51W9090 53W4336
Product Name Res, Thick Film, 348K, 1%, 0.1W, 0402, Reel; Resistance Panasonic Res, Thick Film, 348K, 1%, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 348000 ohms 348000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R183JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers