Panasonic Res, Thick Film, 3K48, 1%, 0.1W, 0402; Resistance Panasonic ERJ-2RKF3481X

Description
RES, THICK FILM, 3K48, 1%, 0.1W, 0402; Resistance:3.48kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 3K48, 1%, 0.1W, 0402; Resistance:3.48kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 3K48, 1%, 0.1W, 0402; Resistance Panasonic - 53W4334 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K48, 1%, 0.1W, 0402; Resistance Panasonic
53W4334
Res, Thick Film, 3K48, 1%, 0.1W, 0402; Resistance Panasonic 53W4334
RES, THICK FILM, 3K48, 1%, 0.1W, 0402; Resistance:3.48kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 3K48, 1%, 0.1W, 0402; Resistance:3.48kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 3K48, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 51W9088 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K48, 1%, 0.1W, 0402, Reel; Resistance Panasonic
51W9088
Res, Thick Film, 3K48, 1%, 0.1W, 0402, Reel; Resistance Panasonic 51W9088
RES, THICK FILM, 3K48, 1%, 0.1W, 0402, REEL; Resistance:3.48kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 3K48, 1%, 0.1W, 0402, REEL; Resistance:3.48kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 53W4334 51W9088
Product Name Res, Thick Film, 3K48, 1%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 3K48, 1%, 0.1W, 0402, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 3480 ohms 3480 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details