Panasonic SMD 33.2 Ohm 10W Resistor ERJ-2RKF33R2X

Description
33.2 Ohm 1% 1/10W 0402 SMD Thick Film Resistor Product overview: ERJ-2RKF33R2X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33.2 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33.2 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF33R2X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
33.2 Ohm 1% 1/10W 0402 SMD Thick Film Resistor Product overview: ERJ-2RKF33R2X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33.2 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33.2 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF33R2X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 33.2 Ohm 10W Resistor - 52-ERJ-2RKF33R2X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33.2 Ohm 10W Resistor
52-ERJ-2RKF33R2X
SMD 33.2 Ohm 10W Resistor 52-ERJ-2RKF33R2X
33.2 Ohm 1% 1/10W 0402 SMD Thick Film Resistor Product overview: ERJ-2RKF33R2X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33.2 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33.2 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF33R2X can be used for catalog matching and distributor lookup.

33.2 Ohm 1% 1/10W 0402 SMD Thick Film Resistor Product overview: ERJ-2RKF33R2X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33.2 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33.2 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF33R2X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-2RKF33R2X
918589-ERJ-2RKF33R2X
Chip Resistor - Surface Mount - ERJ-2RKF33R2X 918589-ERJ-2RKF33R2X
Manufacturer: Panasonic Win Source Part Number: 918589-ERJ-2RKF33R2X Series: ERJ-2RK Operating Temperature Range: -55°C ~ 155°C Features: 33.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P33.2LTR-NDR, ERJ2RKF33R2, P33.2LTR, ERJ-2RKF33R2, P33.2LCT-NDR, ERJ2RKF33R2X, P33.2LDKR-NDR, P33.2LCT, P33.2LDKR

Manufacturer: Panasonic
Win Source Part Number: 918589-ERJ-2RKF33R2X
Series: ERJ-2RK
Operating Temperature Range: -55°C ~ 155°C
Features: 33.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P33.2LTR-NDR, ERJ2RKF33R2, P33.2LTR, ERJ-2RKF33R2, P33.2LCT-NDR, ERJ2RKF33R2X, P33.2LDKR-NDR, P33.2LCT, P33.2LDKR

Buy Now Datasheet
Res, Thick Film, 33R2, 1%, 0.063W, 0402; Resistance Panasonic - 73T6512 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 33R2, 1%, 0.063W, 0402; Resistance Panasonic
73T6512
Res, Thick Film, 33R2, 1%, 0.063W, 0402; Resistance Panasonic 73T6512
RES, THICK FILM, 33R2, 1%, 0.063W, 0402; Resistance:33.2ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 33R2, 1%, 0.063W, 0402; Resistance:33.2ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-2RKF33R2X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-2RKF33R2X
Chip Resistor - Surface Mount ERJ-2RKF33R2X
RES SMD 33.2 OHM 1% 1/10W 0402

RES SMD 33.2 OHM 1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 52-ERJ-2RKF33R2X 918589-ERJ-2RKF33R2X 73T6512 ERJ-2RKF33R2X
Product Name SMD 33.2 Ohm 10W Resistor Chip Resistor - Surface Mount - ERJ-2RKF33R2X Res, Thick Film, 33R2, 1%, 0.063W, 0402; Resistance Panasonic Chip Resistor - Surface Mount
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 33.2 ohms 33.2 ohms 33.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details