Panasonic RES SMD 33.2K OHM 1% 1/10W 0402 ERJ-2RKF3322X

Description
RES SMD 33.2K OHM 1% 1/10W 0402
Datasheet
Description
RES SMD 33.2K OHM 1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 33.2K OHM 1% 1/10W 0402 - 590-ERJ-2RKF3322X - Utmel Electronic Limited
Hong Kong, China
RES SMD 33.2K OHM 1% 1/10W 0402
590-ERJ-2RKF3322X
RES SMD 33.2K OHM 1% 1/10W 0402 590-ERJ-2RKF3322X
RES SMD 33.2K OHM 1% 1/10W 0402

RES SMD 33.2K OHM 1% 1/10W 0402

Supplier's Site
Res, Thick Film, 33K2, 1%, 0.063W, 0402; Resistance Panasonic - 73T6515 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 33K2, 1%, 0.063W, 0402; Resistance Panasonic
73T6515
Res, Thick Film, 33K2, 1%, 0.063W, 0402; Resistance Panasonic 73T6515
RES, THICK FILM, 33K2, 1%, 0.063W, 0402; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 33K2, 1%, 0.063W, 0402; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERJ-2RKF3322X 73T6515
Product Name RES SMD 33.2K OHM 1% 1/10W 0402 Res, Thick Film, 33K2, 1%, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0402; 0402 [1005 Metric]
Resistance Range 33200 ohms 33200 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details