Panasonic Res, Thick Film, 3K32, 1%, 0.063W, 0402; Resistance Panasonic ERJ-2RKF3321X

Description
RES, THICK FILM, 3K32, 1%, 0.063W, 0402; Resistance:3.32kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 3K32, 1%, 0.063W, 0402; Resistance:3.32kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 3K32, 1%, 0.063W, 0402; Resistance Panasonic - 73T6514 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K32, 1%, 0.063W, 0402; Resistance Panasonic
73T6514
Res, Thick Film, 3K32, 1%, 0.063W, 0402; Resistance Panasonic 73T6514
RES, THICK FILM, 3K32, 1%, 0.063W, 0402; Resistance:3.32kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 3K32, 1%, 0.063W, 0402; Resistance:3.32kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 3K32, 1%, 0.063W, 0402, Reel; Resistance Panasonic - 97W7208 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K32, 1%, 0.063W, 0402, Reel; Resistance Panasonic
97W7208
Res, Thick Film, 3K32, 1%, 0.063W, 0402, Reel; Resistance Panasonic 97W7208
RES, THICK FILM, 3K32, 1%, 0.063W, 0402, REEL; Resistance:3.32kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 3K32, 1%, 0.063W, 0402, REEL; Resistance:3.32kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ERJ-2RKF3321X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERJ-2RKF3321X
Resistors - Chip Resistor - Surface Mount ERJ-2RKF3321X
RES SMD 3.32K OHM 1% 1/10W 0402

RES SMD 3.32K OHM 1% 1/10W 0402

Supplier's Site
Chip Resistor - Surface Mount - ERJ-2RKF3321X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-2RKF3321X
Chip Resistor - Surface Mount ERJ-2RKF3321X
RES SMD 3.32K OHM 1% 1/10W 0402

RES SMD 3.32K OHM 1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 73T6514 97W7208 ERJ-2RKF3321X ERJ-2RKF3321X
Product Name Res, Thick Film, 3K32, 1%, 0.063W, 0402; Resistance Panasonic Res, Thick Film, 3K32, 1%, 0.063W, 0402, Reel; Resistance Panasonic Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 3320 ohms 3320 ohms 3320 ohms 3320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614893-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14700 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details