Panasonic Automotive SMD 10W 50V Resistor ERJ-2RKF3303X

Description
330k Ohm 1% 0402 Thick Film SMD Resistor, 1/10W, 50V, AEC-Q200 Product overview: ERJ-2RKF3303X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF3303X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
330k Ohm 1% 0402 Thick Film SMD Resistor, 1/10W, 50V, AEC-Q200 Product overview: ERJ-2RKF3303X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF3303X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 10W 50V Resistor - 52-ERJ-2RKF3303X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 10W 50V Resistor
52-ERJ-2RKF3303X
Automotive SMD 10W 50V Resistor 52-ERJ-2RKF3303X
330k Ohm 1% 0402 Thick Film SMD Resistor, 1/10W, 50V, AEC-Q200 Product overview: ERJ-2RKF3303X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF3303X can be used for catalog matching and distributor lookup.

330k Ohm 1% 0402 Thick Film SMD Resistor, 1/10W, 50V, AEC-Q200 Product overview: ERJ-2RKF3303X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF3303X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-2RKF3303X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-2RKF3303X
Chip Resistor - Surface Mount ERJ-2RKF3303X
RES SMD 330K OHM 1% 1/10W 0402

RES SMD 330K OHM 1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 52-ERJ-2RKF3303X ERJ-2RKF3303X
Product Name Automotive SMD 10W 50V Resistor Chip Resistor - Surface Mount
Technology / Construction THICK FILM Thick Film (Chip)
Resistance Range 330000 ohms 330000 ohms
Tolerance 1 +/- % 1 +/- %
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614888-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 110 ohms
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD5103FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details