Panasonic SMD 0.1W 50V Resistor ERJ-2RKF3302X

Description
33kR 1% 0402 Thick Film SMD Resistor, 0.1W, 50V Product overview: ERJ-2RKF3302X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF3302X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
33kR 1% 0402 Thick Film SMD Resistor, 0.1W, 50V Product overview: ERJ-2RKF3302X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF3302X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.1W 50V Resistor - 52-ERJ-2RKF3302X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 50V Resistor
52-ERJ-2RKF3302X
SMD 0.1W 50V Resistor 52-ERJ-2RKF3302X
33kR 1% 0402 Thick Film SMD Resistor, 0.1W, 50V Product overview: ERJ-2RKF3302X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF3302X can be used for catalog matching and distributor lookup.

33kR 1% 0402 Thick Film SMD Resistor, 0.1W, 50V Product overview: ERJ-2RKF3302X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF3302X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 33K, 1%, 0.1W, 0402; Resistance Panasonic - 64R5279 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 33K, 1%, 0.1W, 0402; Resistance Panasonic
64R5279
Res, Thick Film, 33K, 1%, 0.1W, 0402; Resistance Panasonic 64R5279
RES, THICK FILM, 33K, 1%, 0.1W, 0402; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 33K, 1%, 0.1W, 0402; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 33K, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 90W3031 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 33K, 1%, 0.1W, 0402, Reel; Resistance Panasonic
90W3031
Res, Thick Film, 33K, 1%, 0.1W, 0402, Reel; Resistance Panasonic 90W3031
RES, THICK FILM, 33K, 1%, 0.1W, 0402, REEL; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 33K, 1%, 0.1W, 0402, REEL; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERJ-2RKF3302X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-2RKF3302X
Chip Resistor - Surface Mount ERJ-2RKF3302X
RES SMD 33K OHM 1% 1/10W 0402

RES SMD 33K OHM 1% 1/10W 0402

Supplier's Site Datasheet
RES SMD 33K OHM 1% 1/10W 0402 - 590-ERJ-2RKF3302X - Utmel Electronic Limited
Hong Kong, China
RES SMD 33K OHM 1% 1/10W 0402
590-ERJ-2RKF3302X
RES SMD 33K OHM 1% 1/10W 0402 590-ERJ-2RKF3302X
RES SMD 33K OHM 1% 1/10W 0402

RES SMD 33K OHM 1% 1/10W 0402

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 52-ERJ-2RKF3302X 64R5279 90W3031 ERJ-2RKF3302X 590-ERJ-2RKF3302X
Product Name SMD 0.1W 50V Resistor Res, Thick Film, 33K, 1%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 33K, 1%, 0.1W, 0402, Reel; Resistance Panasonic Chip Resistor - Surface Mount RES SMD 33K OHM 1% 1/10W 0402
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Resistance Range 33000 ohms 33000 ohms 33000 ohms 33000 ohms 33000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 1260418 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details