Panasonic RES SMD 30.9 OHM 1% 1/10W 0402 ERJ-2RKF30R9X

Description
RES SMD 30.9 OHM 1% 1/10W 0402
Description
RES SMD 30.9 OHM 1% 1/10W 0402

Suppliers

Company
Product
Description
Supplier Links
RES SMD 30.9 OHM 1% 1/10W 0402 - 590-ERJ-2RKF30R9X - Utmel Electronic Limited
Hong Kong, China
RES SMD 30.9 OHM 1% 1/10W 0402
590-ERJ-2RKF30R9X
RES SMD 30.9 OHM 1% 1/10W 0402 590-ERJ-2RKF30R9X
RES SMD 30.9 OHM 1% 1/10W 0402

RES SMD 30.9 OHM 1% 1/10W 0402

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Resistors
Product Number 590-ERJ-2RKF30R9X
Product Name RES SMD 30.9 OHM 1% 1/10W 0402
Configuration Single Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 30.9 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details