Panasonic Automotive SMD 100mW 50V Resistor ERJ-2RKF30R0X

Description
0402 30R 1% Thick Film SMD Resistor, 100mW, 50V, AEC-Q200 Product overview: ERJ-2RKF30R0X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 100mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF30R0X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0402 30R 1% Thick Film SMD Resistor, 100mW, 50V, AEC-Q200 Product overview: ERJ-2RKF30R0X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 100mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF30R0X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 100mW 50V Resistor - 52-ERJ-2RKF30R0X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 100mW 50V Resistor
52-ERJ-2RKF30R0X
Automotive SMD 100mW 50V Resistor 52-ERJ-2RKF30R0X
0402 30R 1% Thick Film SMD Resistor, 100mW, 50V, AEC-Q200 Product overview: ERJ-2RKF30R0X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 100mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF30R0X can be used for catalog matching and distributor lookup.

0402 30R 1% Thick Film SMD Resistor, 100mW, 50V, AEC-Q200 Product overview: ERJ-2RKF30R0X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 100mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF30R0X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 30R, 1%, 0.1W, 0402; Resistance Panasonic - 53W4318 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 30R, 1%, 0.1W, 0402; Resistance Panasonic
53W4318
Res, Thick Film, 30R, 1%, 0.1W, 0402; Resistance Panasonic 53W4318
RES, THICK FILM, 30R, 1%, 0.1W, 0402; Resistance:30ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 30R, 1%, 0.1W, 0402; Resistance:30ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 30Ohm, 100Mw,1%, Full Reel; Resistance Panasonic - 51W9064 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 30Ohm, 100Mw,1%, Full Reel; Resistance Panasonic
51W9064
Thick Film Resistor, 30Ohm, 100Mw,1%, Full Reel; Resistance Panasonic 51W9064
THICK FILM RESISTOR, 30OHM, 100mW,1%, FULL REEL; Resistance:30ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50VRoHS Compliant: Yes

THICK FILM RESISTOR, 30OHM, 100mW,1%, FULL REEL; Resistance:30ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-2RKF30R0X 53W4318 51W9064
Product Name Automotive SMD 100mW 50V Resistor Res, Thick Film, 30R, 1%, 0.1W, 0402; Resistance Panasonic Thick Film Resistor, 30Ohm, 100Mw,1%, Full Reel; Resistance Panasonic
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip)
Resistance Range 30 ohms 30 ohms 30 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C332J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers