Panasonic Res, Thick Film, 309K, 1%, 0.1W, 0402, Reel; Resistance Panasonic ERJ-2RKF3093X

Description
RES, THICK FILM, 309K, 1%, 0.1W, 0402, REEL; Resistance:309kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 309K, 1%, 0.1W, 0402, REEL; Resistance:309kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 309K, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 51W9072 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 309K, 1%, 0.1W, 0402, Reel; Resistance Panasonic
51W9072
Res, Thick Film, 309K, 1%, 0.1W, 0402, Reel; Resistance Panasonic 51W9072
RES, THICK FILM, 309K, 1%, 0.1W, 0402, REEL; Resistance:309kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 309K, 1%, 0.1W, 0402, REEL; Resistance:309kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Chip Res, 0402, 1/16W 1%; 309Kohm, 100Ppm, 7 Inch Reel Rohs Compliant Panasonic - 81AC8417 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Res, 0402, 1/16W 1%; 309Kohm, 100Ppm, 7 Inch Reel Rohs Compliant Panasonic
81AC8417
Thick Film Chip Res, 0402, 1/16W 1%; 309Kohm, 100Ppm, 7 Inch Reel Rohs Compliant Panasonic 81AC8417
THICK FILM CHIP RES, 0402, 1/16W 1%; 309KOHM, 100PPM, 7 INCH REEL ROHS COMPLIANT: YES

THICK FILM CHIP RES, 0402, 1/16W 1%; 309KOHM, 100PPM, 7 INCH REEL ROHS COMPLIANT: YES

Supplier's Site
Res, Thick Film, 309K, 1%, 0.1W, 0402; Resistance Panasonic - 53W4325 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 309K, 1%, 0.1W, 0402; Resistance Panasonic
53W4325
Res, Thick Film, 309K, 1%, 0.1W, 0402; Resistance Panasonic 53W4325
RES, THICK FILM, 309K, 1%, 0.1W, 0402; Resistance:309kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 309K, 1%, 0.1W, 0402; Resistance:309kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 51W9072 81AC8417 53W4325
Product Name Res, Thick Film, 309K, 1%, 0.1W, 0402, Reel; Resistance Panasonic Thick Film Chip Res, 0402, 1/16W 1%; 309Kohm, 100Ppm, 7 Inch Reel Rohs Compliant Panasonic Res, Thick Film, 309K, 1%, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402 0402; 0402 [1005 Metric]
Resistance Range 309000 ohms 309000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers