Panasonic Resistor, Thick Film, 309Ohm, 100Mw,1%, Full Reel; Resistance Panasonic ERJ-2RKF3090X

Description
RESISTOR, THICK FILM, 309OHM, 100mW,1%, FULL REEL; Resistance:309ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 309OHM, 100mW,1%, FULL REEL; Resistance:309ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 309Ohm, 100Mw,1%, Full Reel; Resistance Panasonic - 51W9070 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 309Ohm, 100Mw,1%, Full Reel; Resistance Panasonic
51W9070
Resistor, Thick Film, 309Ohm, 100Mw,1%, Full Reel; Resistance Panasonic 51W9070
RESISTOR, THICK FILM, 309OHM, 100mW,1%, FULL REEL; Resistance:309ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RESISTOR, THICK FILM, 309OHM, 100mW,1%, FULL REEL; Resistance:309ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 309R, 1%, 0.1W, 0402; Resistance Panasonic - 53W4323 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 309R, 1%, 0.1W, 0402; Resistance Panasonic
53W4323
Res, Thick Film, 309R, 1%, 0.1W, 0402; Resistance Panasonic 53W4323
RES, THICK FILM, 309R, 1%, 0.1W, 0402; Resistance:309ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 309R, 1%, 0.1W, 0402; Resistance:309ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 51W9070
Product Name Resistor, Thick Film, 309Ohm, 100Mw,1%, Full Reel; Resistance Panasonic
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 27400 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R475JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details