Panasonic SMD 300 Ohm 10W Resistor ERJ-2RKF3000X

Description
300 Ohm 1% 1/10W 0402 SMD Thick Film Resistor Product overview: ERJ-2RKF3000X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 300 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF3000X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
300 Ohm 1% 1/10W 0402 SMD Thick Film Resistor Product overview: ERJ-2RKF3000X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 300 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF3000X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 300 Ohm 10W Resistor - 52-ERJ-2RKF3000X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 300 Ohm 10W Resistor
52-ERJ-2RKF3000X
SMD 300 Ohm 10W Resistor 52-ERJ-2RKF3000X
300 Ohm 1% 1/10W 0402 SMD Thick Film Resistor Product overview: ERJ-2RKF3000X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 300 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF3000X can be used for catalog matching and distributor lookup.

300 Ohm 1% 1/10W 0402 SMD Thick Film Resistor Product overview: ERJ-2RKF3000X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 300 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF3000X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-2RKF3000X
918588-ERJ-2RKF3000X
Chip Resistor - Surface Mount - ERJ-2RKF3000X 918588-ERJ-2RKF3000X
Manufacturer: Panasonic Win Source Part Number: 918588-ERJ-2RKF3000X Series: ERJ-2RK Operating Temperature Range: -55°C ~ 155°C Features: 300 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: Q3236109, P300LTR, ERJ2RKF3000X, ERJ-2RKF3000X-ND, Q2781572, Q2989805, P300LDKR, Q3076545, P300LCT

Manufacturer: Panasonic
Win Source Part Number: 918588-ERJ-2RKF3000X
Series: ERJ-2RK
Operating Temperature Range: -55°C ~ 155°C
Features: 300 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: Q3236109, P300LTR, ERJ2RKF3000X, ERJ-2RKF3000X-ND, Q2781572, Q2989805, P300LDKR, Q3076545, P300LCT

Buy Now Datasheet
Res, Thick Film, 300R, 1%, 0.1W, 0402; Resistance Panasonic - 53W4319 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 300R, 1%, 0.1W, 0402; Resistance Panasonic
53W4319
Res, Thick Film, 300R, 1%, 0.1W, 0402; Resistance Panasonic 53W4319
RES, THICK FILM, 300R, 1%, 0.1W, 0402; Resistance:300ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 300R, 1%, 0.1W, 0402; Resistance:300ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-2RKF3000X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-2RKF3000X
Chip Resistor - Surface Mount ERJ-2RKF3000X
RES SMD 300 OHM 1% 1/10W 0402

RES SMD 300 OHM 1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 52-ERJ-2RKF3000X 918588-ERJ-2RKF3000X 53W4319 ERJ-2RKF3000X
Product Name SMD 300 Ohm 10W Resistor Chip Resistor - Surface Mount - ERJ-2RKF3000X Res, Thick Film, 300R, 1%, 0.1W, 0402; Resistance Panasonic Chip Resistor - Surface Mount
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 300 ohms 300 ohms 300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts
Operating AC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details