Panasonic Res, Thick Film, 294K, 1%, 0.1W, 0402; Resistance Panasonic ERJ-2RKF2943X

Description
RES, THICK FILM, 294K, 1%, 0.1W, 0402; Resistance:294kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 294K, 1%, 0.1W, 0402; Resistance:294kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 294K, 1%, 0.1W, 0402; Resistance Panasonic - 53W4317 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 294K, 1%, 0.1W, 0402; Resistance Panasonic
53W4317
Res, Thick Film, 294K, 1%, 0.1W, 0402; Resistance Panasonic 53W4317
RES, THICK FILM, 294K, 1%, 0.1W, 0402; Resistance:294kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 294K, 1%, 0.1W, 0402; Resistance:294kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 294Kohm, 100Mw,1%, Full Reel; Resistance Panasonic - 51W9063 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 294Kohm, 100Mw,1%, Full Reel; Resistance Panasonic
51W9063
Resistor, Thick Film, 294Kohm, 100Mw,1%, Full Reel; Resistance Panasonic 51W9063
RESISTOR, THICK FILM, 294KOHM, 100mW,1%, FULL REEL; Resistance:294kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RESISTOR, THICK FILM, 294KOHM, 100mW,1%, FULL REEL; Resistance:294kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 53W4317
Product Name Res, Thick Film, 294K, 1%, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1617591 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details