Panasonic Chip Resistor - Surface Mount - ERJ-2RKF2942X ERJ-2RKF2942X

Description
Manufacturer: Panasonic Win Source Part Number: 918587-ERJ-2RKF2942X Series: ERJ-2RK Operating Temperature Range: -55°C ~ 155°C Features: 29.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P29.4KLCT, P29.4KLTR-NDR, P29.4KLTR, ERJ2RKF2942, P29.4KLDKR-NDR, ERJ2RKF2942X, P29.4KLCT-NDR, ERJ-2RKF2942, P29.4KLDKR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 918587-ERJ-2RKF2942X Series: ERJ-2RK Operating Temperature Range: -55°C ~ 155°C Features: 29.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P29.4KLCT, P29.4KLTR-NDR, P29.4KLTR, ERJ2RKF2942, P29.4KLDKR-NDR, ERJ2RKF2942X, P29.4KLCT-NDR, ERJ-2RKF2942, P29.4KLDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-2RKF2942X
918587-ERJ-2RKF2942X
Chip Resistor - Surface Mount - ERJ-2RKF2942X 918587-ERJ-2RKF2942X
Manufacturer: Panasonic Win Source Part Number: 918587-ERJ-2RKF2942X Series: ERJ-2RK Operating Temperature Range: -55°C ~ 155°C Features: 29.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P29.4KLCT, P29.4KLTR-NDR, P29.4KLTR, ERJ2RKF2942, P29.4KLDKR-NDR, ERJ2RKF2942X, P29.4KLCT-NDR, ERJ-2RKF2942, P29.4KLDKR

Manufacturer: Panasonic
Win Source Part Number: 918587-ERJ-2RKF2942X
Series: ERJ-2RK
Operating Temperature Range: -55°C ~ 155°C
Features: 29.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P29.4KLCT, P29.4KLTR-NDR, P29.4KLTR, ERJ2RKF2942, P29.4KLDKR-NDR, ERJ2RKF2942X, P29.4KLCT-NDR, ERJ-2RKF2942, P29.4KLDKR

Buy Now Datasheet
SMD 10W 50V Resistor - 52-ERJ-2RKF2942X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W 50V Resistor
52-ERJ-2RKF2942X
SMD 10W 50V Resistor 52-ERJ-2RKF2942X
29.4kR 1% 1/10W 50V 0402 SMD Chip Resistor Product overview: ERJ-2RKF2942X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF2942X can be used for catalog matching and distributor lookup.

29.4kR 1% 1/10W 50V 0402 SMD Chip Resistor Product overview: ERJ-2RKF2942X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF2942X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 29K4, 1%, 0.1W, 0402; Resistance Panasonic - 53W4316 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 29K4, 1%, 0.1W, 0402; Resistance Panasonic
53W4316
Res, Thick Film, 29K4, 1%, 0.1W, 0402; Resistance Panasonic 53W4316
RES, THICK FILM, 29K4, 1%, 0.1W, 0402; Resistance:29.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 29K4, 1%, 0.1W, 0402; Resistance:29.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 29K4, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 51W9062 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 29K4, 1%, 0.1W, 0402, Reel; Resistance Panasonic
51W9062
Res, Thick Film, 29K4, 1%, 0.1W, 0402, Reel; Resistance Panasonic 51W9062
RES, THICK FILM, 29K4, 1%, 0.1W, 0402, REEL; Resistance:29.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 29K4, 1%, 0.1W, 0402, REEL; Resistance:29.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 918587-ERJ-2RKF2942X 52-ERJ-2RKF2942X 53W4316 51W9062
Product Name Chip Resistor - Surface Mount - ERJ-2RKF2942X SMD 10W 50V Resistor Res, Thick Film, 29K4, 1%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 29K4, 1%, 0.1W, 0402, Reel; Resistance Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F)
Resistance Range 29400 ohms 29400 ohms 29400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers