Panasonic RES SMD 28.7 OHM 1% 1/10W 0402 ERJ-2RKF28R7X

Description
RES SMD 28.7 OHM 1% 1/10W 0402
Datasheet
Description
RES SMD 28.7 OHM 1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 28.7 OHM 1% 1/10W 0402 - 590-ERJ-2RKF28R7X - Utmel Electronic Limited
Hong Kong, China
RES SMD 28.7 OHM 1% 1/10W 0402
590-ERJ-2RKF28R7X
RES SMD 28.7 OHM 1% 1/10W 0402 590-ERJ-2RKF28R7X
RES SMD 28.7 OHM 1% 1/10W 0402

RES SMD 28.7 OHM 1% 1/10W 0402

Supplier's Site
Res, Thick Film, 28R7, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 51W9050 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 28R7, 1%, 0.1W, 0402, Reel; Resistance Panasonic
51W9050
Res, Thick Film, 28R7, 1%, 0.1W, 0402, Reel; Resistance Panasonic 51W9050
RES, THICK FILM, 28R7, 1%, 0.1W, 0402, REEL; Resistance:28.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 28R7, 1%, 0.1W, 0402, REEL; Resistance:28.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 28R7, 1%, 0.1W, 0402; Resistance Panasonic - 90W3021 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 28R7, 1%, 0.1W, 0402; Resistance Panasonic
90W3021
Res, Thick Film, 28R7, 1%, 0.1W, 0402; Resistance Panasonic 90W3021
RES, THICK FILM, 28R7, 1%, 0.1W, 0402; Resistance:28.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 28R7, 1%, 0.1W, 0402; Resistance:28.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 590-ERJ-2RKF28R7X 51W9050 90W3021
Product Name RES SMD 28.7 OHM 1% 1/10W 0402 Res, Thick Film, 28R7, 1%, 0.1W, 0402, Reel; Resistance Panasonic Res, Thick Film, 28R7, 1%, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 28.7 ohms 28.7 ohms 28.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details