Panasonic Res, Thick Film, 2K87, 1%, 0.1W, 0402; Resistance Panasonic ERJ-2RKF2871X

Description
RES, THICK FILM, 2K87, 1%, 0.1W, 0402; Resistance:2.87kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 2K87, 1%, 0.1W, 0402; Resistance:2.87kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 2K87, 1%, 0.1W, 0402; Resistance Panasonic - 53W4311 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K87, 1%, 0.1W, 0402; Resistance Panasonic
53W4311
Res, Thick Film, 2K87, 1%, 0.1W, 0402; Resistance Panasonic 53W4311
RES, THICK FILM, 2K87, 1%, 0.1W, 0402; Resistance:2.87kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 2K87, 1%, 0.1W, 0402; Resistance:2.87kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2K87, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 51W9056 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K87, 1%, 0.1W, 0402, Reel; Resistance Panasonic
51W9056
Res, Thick Film, 2K87, 1%, 0.1W, 0402, Reel; Resistance Panasonic 51W9056
RES, THICK FILM, 2K87, 1%, 0.1W, 0402, REEL; Resistance:2.87kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 2K87, 1%, 0.1W, 0402, REEL; Resistance:2.87kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
RES SMD 2.87K OHM 1% 1/10W 0402 - 590-ERJ-2RKF2871X - Utmel Electronic Limited
Hong Kong, China
RES SMD 2.87K OHM 1% 1/10W 0402
590-ERJ-2RKF2871X
RES SMD 2.87K OHM 1% 1/10W 0402 590-ERJ-2RKF2871X
RES SMD 2.87K OHM 1% 1/10W 0402

RES SMD 2.87K OHM 1% 1/10W 0402

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 53W4311 51W9056 590-ERJ-2RKF2871X
Product Name Res, Thick Film, 2K87, 1%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 2K87, 1%, 0.1W, 0402, Reel; Resistance Panasonic RES SMD 2.87K OHM 1% 1/10W 0402
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 2870 ohms 2870 ohms 2870 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614930-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3570 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details