Panasonic Res, Thick Film, 27R4, 1%, 0.063W, 0402, Reel; Resistance Panasonic ERJ-2RKF27R4X.

Description
RES, THICK FILM, 27R4, 1%, 0.063W, 0402, REEL; Resistance:27.4ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes
Description
RES, THICK FILM, 27R4, 1%, 0.063W, 0402, REEL; Resistance:27.4ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 27R4, 1%, 0.063W, 0402, Reel; Resistance Panasonic - 29AC5774 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 27R4, 1%, 0.063W, 0402, Reel; Resistance Panasonic
29AC5774
Res, Thick Film, 27R4, 1%, 0.063W, 0402, Reel; Resistance Panasonic 29AC5774
RES, THICK FILM, 27R4, 1%, 0.063W, 0402, REEL; Resistance:27.4ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 27R4, 1%, 0.063W, 0402, REEL; Resistance:27.4ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AC5774
Product Name Res, Thick Film, 27R4, 1%, 0.063W, 0402, Reel; Resistance Panasonic
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249287 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details