Panasonic Resistors - Chip Resistor - Surface Mount ERJ-2RKF27R0X

Description
Win Source Part Number: 1058274-ERJ-2RKF27R0 X Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-2RK Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 27 Ohms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): MP000473ERJ-2RKF27R0 X.; ERJ2RKF27R0X; ERJ2RKF27R0X.; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P27LCT-ND,ERJ2RKF27R 0X,P27LTR-ND,P27LDKR -ND,P27LCT,P27.0LCT, P27LTR,P27LDKR,P27.0 LTR,2266-ERJ-2RKF27R 0X,P27.0LDKR Base Product Number: ERJ-2RK
Request a Quote Datasheet
Description
Win Source Part Number: 1058274-ERJ-2RKF27R0 X Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-2RK Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 27 Ohms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): MP000473ERJ-2RKF27R0 X.; ERJ2RKF27R0X; ERJ2RKF27R0X.; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P27LCT-ND,ERJ2RKF27R 0X,P27LTR-ND,P27LDKR -ND,P27LCT,P27.0LCT, P27LTR,P27LDKR,P27.0 LTR,2266-ERJ-2RKF27R 0X,P27.0LDKR Base Product Number: ERJ-2RK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1058274-ERJ-2RKF27R0X
Resistors - Chip Resistor - Surface Mount 1058274-ERJ-2RKF27R0X
Win Source Part Number: 1058274-ERJ-2RKF27R0 X Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-2RK Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 27 Ohms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): MP000473ERJ-2RKF27R0 X.; ERJ2RKF27R0X; ERJ2RKF27R0X.; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P27LCT-ND,ERJ2RKF27R 0X,P27LTR-ND,P27LDKR -ND,P27LCT,P27.0LCT, P27LTR,P27LDKR,P27.0 LTR,2266-ERJ-2RKF27R 0X,P27.0LDKR Base Product Number: ERJ-2RK

Win Source Part Number: 1058274-ERJ-2RKF27R0X
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-2RK
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 27 Ohms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): MP000473ERJ-2RKF27R0X.; ERJ2RKF27R0X; ERJ2RKF27R0X.;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: P27LCT-ND,ERJ2RKF27R0X,P27LTR-ND,P27LDKR-ND,P27LCT,P27.0LCT,P27LTR,P27LDKR,P27.0LTR,2266-ERJ-2RKF27R0X,P27.0LDKR
Base Product Number: ERJ-2RK

Buy Now Datasheet
SMD 10W 50V Resistor - 52-ERJ-2RKF27R0X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W 50V Resistor
52-ERJ-2RKF27R0X
SMD 10W 50V Resistor 52-ERJ-2RKF27R0X
SMD Resistor 27R 1% 1/10W 0402 Thick Film 50V Product overview: ERJ-2RKF27R0X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF27R0X can be used for catalog matching and distributor lookup.

SMD Resistor 27R 1% 1/10W 0402 Thick Film 50V Product overview: ERJ-2RKF27R0X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF27R0X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 27R, 1%, 0.1W, 0402; Resistance Panasonic - 64R5271 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 27R, 1%, 0.1W, 0402; Resistance Panasonic
64R5271
Res, Thick Film, 27R, 1%, 0.1W, 0402; Resistance Panasonic 64R5271
RES, THICK FILM, 27R, 1%, 0.1W, 0402; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 27R, 1%, 0.1W, 0402; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1058274-ERJ-2RKF27R0X 52-ERJ-2RKF27R0X 64R5271
Product Name Resistors - Chip Resistor - Surface Mount SMD 10W 50V Resistor Res, Thick Film, 27R, 1%, 0.1W, 0402; Resistance Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip)
Resistance Range 27 ohms 27 ohms 27 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176094-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133000 ohms
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details