Panasonic Chip Resistor - Surface Mount ERJ-2RKF2742X

Description
RES SMD 27.4K OHM 1% 1/10W 0402
Datasheet
Description
RES SMD 27.4K OHM 1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-2RKF2742X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-2RKF2742X
Chip Resistor - Surface Mount ERJ-2RKF2742X
RES SMD 27.4K OHM 1% 1/10W 0402

RES SMD 27.4K OHM 1% 1/10W 0402

Supplier's Site Datasheet
Res, Thick Film, 27K4, 1%, 0.063W, 0402, Reel; Resistance Panasonic - 97W7202 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 27K4, 1%, 0.063W, 0402, Reel; Resistance Panasonic
97W7202
Res, Thick Film, 27K4, 1%, 0.063W, 0402, Reel; Resistance Panasonic 97W7202
RES, THICK FILM, 27K4, 1%, 0.063W, 0402, REEL; Resistance:27.4kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 27K4, 1%, 0.063W, 0402, REEL; Resistance:27.4kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 27K4, 1%, 0.063W, 0402; Resistance Panasonic - 73T6503 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 27K4, 1%, 0.063W, 0402; Resistance Panasonic
73T6503
Res, Thick Film, 27K4, 1%, 0.063W, 0402; Resistance Panasonic 73T6503
RES, THICK FILM, 27K4, 1%, 0.063W, 0402; Resistance:27.4kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 27K4, 1%, 0.063W, 0402; Resistance:27.4kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERJ-2RKF2742X 97W7202 73T6503
Product Name Chip Resistor - Surface Mount Res, Thick Film, 27K4, 1%, 0.063W, 0402, Reel; Resistance Panasonic Res, Thick Film, 27K4, 1%, 0.063W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 27400 ohms 27400 ohms 27400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.0625 watts 0.0625 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details