Panasonic Res, Thick Film, 27K, 1%, 0.1W, 0402; Resistance Panasonic ERJ-2RKF2702X

Description
RES, THICK FILM, 27K, 1%, 0.1W, 0402; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 27K, 1%, 0.1W, 0402; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 27K, 1%, 0.1W, 0402; Resistance Panasonic - 64R5274 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 27K, 1%, 0.1W, 0402; Resistance Panasonic
64R5274
Res, Thick Film, 27K, 1%, 0.1W, 0402; Resistance Panasonic 64R5274
RES, THICK FILM, 27K, 1%, 0.1W, 0402; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 27K, 1%, 0.1W, 0402; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 27K, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 90W3018 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 27K, 1%, 0.1W, 0402, Reel; Resistance Panasonic
90W3018
Res, Thick Film, 27K, 1%, 0.1W, 0402, Reel; Resistance Panasonic 90W3018
RES, THICK FILM, 27K, 1%, 0.1W, 0402, REEL; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 27K, 1%, 0.1W, 0402, REEL; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 64R5274 90W3018
Product Name Res, Thick Film, 27K, 1%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 27K, 1%, 0.1W, 0402, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 27000 ohms 27000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R432JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details