Panasonic RES SMD 2.7K OHM 1% 1/10W 0402 ERJ-2RKF2701X

Description
RES SMD 2.7K OHM 1% 1/10W 0402
Datasheet
Description
RES SMD 2.7K OHM 1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 2.7K OHM 1% 1/10W 0402 - 590-ERJ-2RKF2701X - Utmel Electronic Limited
Hong Kong, China
RES SMD 2.7K OHM 1% 1/10W 0402
590-ERJ-2RKF2701X
RES SMD 2.7K OHM 1% 1/10W 0402 590-ERJ-2RKF2701X
RES SMD 2.7K OHM 1% 1/10W 0402

RES SMD 2.7K OHM 1% 1/10W 0402

Supplier's Site
Chip Resistor - Surface Mount - ERJ-2RKF2701X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-2RKF2701X
Chip Resistor - Surface Mount ERJ-2RKF2701X
RES SMD 2.7K OHM 1% 1/10W 0402

RES SMD 2.7K OHM 1% 1/10W 0402

Supplier's Site Datasheet
Res, Thick Film, 2K7, 1%, 0.1W, 0402; Resistance Panasonic - 64R5273 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K7, 1%, 0.1W, 0402; Resistance Panasonic
64R5273
Res, Thick Film, 2K7, 1%, 0.1W, 0402; Resistance Panasonic 64R5273
RES, THICK FILM, 2K7, 1%, 0.1W, 0402; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 2K7, 1%, 0.1W, 0402; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 590-ERJ-2RKF2701X ERJ-2RKF2701X 64R5273
Product Name RES SMD 2.7K OHM 1% 1/10W 0402 Chip Resistor - Surface Mount Res, Thick Film, 2K7, 1%, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0402; 0402 [1005 Metric]
Resistance Range 2700 ohms 2700 ohms 2700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details