Panasonic Res, Thick Film, 267R, 1%, 0.1W, 0402, Reel; Resistance Panasonic ERJ-2RKF2670X

Description
RES, THICK FILM, 267R, 1%, 0.1W, 0402, REEL; Resistance:267ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 267R, 1%, 0.1W, 0402, REEL; Resistance:267ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 267R, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 51W9043 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 267R, 1%, 0.1W, 0402, Reel; Resistance Panasonic
51W9043
Res, Thick Film, 267R, 1%, 0.1W, 0402, Reel; Resistance Panasonic 51W9043
RES, THICK FILM, 267R, 1%, 0.1W, 0402, REEL; Resistance:267ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 267R, 1%, 0.1W, 0402, REEL; Resistance:267ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 267R, 1%, 0.1W, 0402; Resistance Panasonic - 53W4300 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 267R, 1%, 0.1W, 0402; Resistance Panasonic
53W4300
Res, Thick Film, 267R, 1%, 0.1W, 0402; Resistance Panasonic 53W4300
RES, THICK FILM, 267R, 1%, 0.1W, 0402; Resistance:267ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 267R, 1%, 0.1W, 0402; Resistance:267ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-2RKF2670X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-2RKF2670X
Resistors - Chip Resistor - Surface Mount ERJ-2RKF2670X
RES SMD 267 OHM 1% 1/10W 0402

RES SMD 267 OHM 1% 1/10W 0402

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 51W9043 53W4300 ERJ-2RKF2670X
Product Name Res, Thick Film, 267R, 1%, 0.1W, 0402, Reel; Resistance Panasonic Res, Thick Film, 267R, 1%, 0.1W, 0402; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 267 ohms 267 ohms 267 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details