Panasonic Res, Thick Film, 2K61, 1%, 0.1W, 0402; Resistance Panasonic ERJ-2RKF2611X

Description
RES, THICK FILM, 2K61, 1%, 0.1W, 0402; Resistance:2.61kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 2K61, 1%, 0.1W, 0402; Resistance:2.61kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 2K61, 1%, 0.1W, 0402; Resistance Panasonic - 53W4297 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K61, 1%, 0.1W, 0402; Resistance Panasonic
53W4297
Res, Thick Film, 2K61, 1%, 0.1W, 0402; Resistance Panasonic 53W4297
RES, THICK FILM, 2K61, 1%, 0.1W, 0402; Resistance:2.61kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 2K61, 1%, 0.1W, 0402; Resistance:2.61kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2K61, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 51W9040 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K61, 1%, 0.1W, 0402, Reel; Resistance Panasonic
51W9040
Res, Thick Film, 2K61, 1%, 0.1W, 0402, Reel; Resistance Panasonic 51W9040
RES, THICK FILM, 2K61, 1%, 0.1W, 0402, REEL; Resistance:2.61kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 2K61, 1%, 0.1W, 0402, REEL; Resistance:2.61kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 53W4297 51W9040
Product Name Res, Thick Film, 2K61, 1%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 2K61, 1%, 0.1W, 0402, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 2610 ohms 2610 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R114JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details