Panasonic Res, Thick Film, 25R5, 1%, 0.1W, 0402, Reel; Resistance Panasonic ERJ-2RKF25R5X

Description
RES, THICK FILM, 25R5, 1%, 0.1W, 0402, REEL; Resistance:25.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 25R5, 1%, 0.1W, 0402, REEL; Resistance:25.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 25R5, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 51W9033 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 25R5, 1%, 0.1W, 0402, Reel; Resistance Panasonic
51W9033
Res, Thick Film, 25R5, 1%, 0.1W, 0402, Reel; Resistance Panasonic 51W9033
RES, THICK FILM, 25R5, 1%, 0.1W, 0402, REEL; Resistance:25.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 25R5, 1%, 0.1W, 0402, REEL; Resistance:25.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 25R5, 1%, 0.1W, 0402; Resistance Panasonic - 53W4292 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 25R5, 1%, 0.1W, 0402; Resistance Panasonic
53W4292
Res, Thick Film, 25R5, 1%, 0.1W, 0402; Resistance Panasonic 53W4292
RES, THICK FILM, 25R5, 1%, 0.1W, 0402; Resistance:25.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 25R5, 1%, 0.1W, 0402; Resistance:25.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 51W9033 53W4292
Product Name Res, Thick Film, 25R5, 1%, 0.1W, 0402, Reel; Resistance Panasonic Res, Thick Film, 25R5, 1%, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 25.5 ohms 25.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 280000 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details