Panasonic Res, Thick Film, 25K5, 1%, 0.1W, 0402; Resistance Panasonic ERJ-2RKF2552X

Description
RES, THICK FILM, 25K5, 1%, 0.1W, 0402; Resistance:25.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 25K5, 1%, 0.1W, 0402; Resistance:25.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 25K5, 1%, 0.1W, 0402; Resistance Panasonic - 53W4294 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 25K5, 1%, 0.1W, 0402; Resistance Panasonic
53W4294
Res, Thick Film, 25K5, 1%, 0.1W, 0402; Resistance Panasonic 53W4294
RES, THICK FILM, 25K5, 1%, 0.1W, 0402; Resistance:25.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 25K5, 1%, 0.1W, 0402; Resistance:25.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Chip Res, 0402, 1/16W 1%; 25.5Kohm, 100Ppm, 7 Inch Reel Rohs Compliant Panasonic - 81AC8409 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Res, 0402, 1/16W 1%; 25.5Kohm, 100Ppm, 7 Inch Reel Rohs Compliant Panasonic
81AC8409
Thick Film Chip Res, 0402, 1/16W 1%; 25.5Kohm, 100Ppm, 7 Inch Reel Rohs Compliant Panasonic 81AC8409
THICK FILM CHIP RES, 0402, 1/16W 1%; 25.5KOHM, 100PPM, 7 INCH REEL ROHS COMPLIANT: YES

THICK FILM CHIP RES, 0402, 1/16W 1%; 25.5KOHM, 100PPM, 7 INCH REEL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 53W4294 81AC8409
Product Name Res, Thick Film, 25K5, 1%, 0.1W, 0402; Resistance Panasonic Thick Film Chip Res, 0402, 1/16W 1%; 25.5Kohm, 100Ppm, 7 Inch Reel Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 16200 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details