RES, THICK FILM, 2K49, 1%, 0.063W, 0402; Resistance:2.49kohm;
RES, THICK FILM, 2K49, 1%, 0.063W, 0402, REEL; Resistance:2.49kohm;
RES SMD 2.49K OHM 1% 1/10W 0402
| Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 73T6497 | 97W7199 | 590-ERJ-2RKF2491X |
| Product Name | Res, Thick Film, 2K49, 1%, 0.063W, 0402; Resistance Panasonic | Res, Thick Film, 2K49, 1%, 0.063W, 0402, Reel; Resistance Panasonic | RES SMD 2.49K OHM 1% 1/10W 0402 |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | Precision Resistor | Precision Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip); Thick Film |
| Mounting / Packaging | 0402; 0402 [1005 Metric] | 0402; 0402 [1005 Metric] | Surface Mount Technology (SMT / SMD); Surface Mount |
| Resistance Range | 2490 ohms | 2490 ohms | 2490 ohms |