Panasonic Res, Thick Film, 249R, 1%, 0.063W, 0402; Resistance Panasonic ERJ-2RKF2490X

Description
RES, THICK FILM, 249R, 1%, 0.063W, 0402; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 249R, 1%, 0.063W, 0402; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 249R, 1%, 0.063W, 0402; Resistance Panasonic - 73T6496 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 249R, 1%, 0.063W, 0402; Resistance Panasonic
73T6496
Res, Thick Film, 249R, 1%, 0.063W, 0402; Resistance Panasonic 73T6496
RES, THICK FILM, 249R, 1%, 0.063W, 0402; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

RES, THICK FILM, 249R, 1%, 0.063W, 0402; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 249R, 1%, 0.063W, 0402, Reel; Resistance Panasonic - 97W7198 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 249R, 1%, 0.063W, 0402, Reel; Resistance Panasonic
97W7198
Res, Thick Film, 249R, 1%, 0.063W, 0402, Reel; Resistance Panasonic 97W7198
RES, THICK FILM, 249R, 1%, 0.063W, 0402, REEL; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 249R, 1%, 0.063W, 0402, REEL; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site
RES SMD 249 OHM 1% 1/10W 0402 - 590-ERJ-2RKF2490X - Utmel Electronic Limited
Hong Kong, China
RES SMD 249 OHM 1% 1/10W 0402
590-ERJ-2RKF2490X
RES SMD 249 OHM 1% 1/10W 0402 590-ERJ-2RKF2490X
RES SMD 249 OHM 1% 1/10W 0402

RES SMD 249 OHM 1% 1/10W 0402

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 73T6496 97W7198 590-ERJ-2RKF2490X
Product Name Res, Thick Film, 249R, 1%, 0.063W, 0402; Resistance Panasonic Res, Thick Film, 249R, 1%, 0.063W, 0402, Reel; Resistance Panasonic RES SMD 249 OHM 1% 1/10W 0402
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 249 ohms 249 ohms 249 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers