Panasonic Chip Resistor - Surface Mount ERJ-2RKF2432X

Description
RES SMD 24.3K OHM 1% 1/10W 0402
Datasheet
Description
RES SMD 24.3K OHM 1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-2RKF2432X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-2RKF2432X
Chip Resistor - Surface Mount ERJ-2RKF2432X
RES SMD 24.3K OHM 1% 1/10W 0402

RES SMD 24.3K OHM 1% 1/10W 0402

Supplier's Site Datasheet
Res, Thick Film, 24K3, 1%, 0.1W, 0402; Resistance Panasonic - 53W4290 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 24K3, 1%, 0.1W, 0402; Resistance Panasonic
53W4290
Res, Thick Film, 24K3, 1%, 0.1W, 0402; Resistance Panasonic 53W4290
RES, THICK FILM, 24K3, 1%, 0.1W, 0402; Resistance:24.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 24K3, 1%, 0.1W, 0402; Resistance:24.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 24K3, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 51W9031 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 24K3, 1%, 0.1W, 0402, Reel; Resistance Panasonic
51W9031
Res, Thick Film, 24K3, 1%, 0.1W, 0402, Reel; Resistance Panasonic 51W9031
RES, THICK FILM, 24K3, 1%, 0.1W, 0402, REEL; Resistance:24.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 24K3, 1%, 0.1W, 0402, REEL; Resistance:24.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERJ-2RKF2432X 53W4290 51W9031
Product Name Chip Resistor - Surface Mount Res, Thick Film, 24K3, 1%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 24K3, 1%, 0.1W, 0402, Reel; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 24300 ohms 24300 ohms 24300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3402FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details