Panasonic Chip Resistor - Surface Mount - ERJ-2RKF2430X ERJ-2RKF2430X

Description
Manufacturer: Panasonic Win Source Part Number: 870979-ERJ-2RKF2430X Series: ERJ-2RK Operating Temperature Range: -55°C ~ 155°C Features: 243 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P243LTR, P243LDKR, P243LTR-NDR, P243LCT, ERJ-2RKF2430, ERJ2RKF2430X, P243LCT-NDR, P243LDKR-NDR, ERJ2RKF2430
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 870979-ERJ-2RKF2430X Series: ERJ-2RK Operating Temperature Range: -55°C ~ 155°C Features: 243 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P243LTR, P243LDKR, P243LTR-NDR, P243LCT, ERJ-2RKF2430, ERJ2RKF2430X, P243LCT-NDR, P243LDKR-NDR, ERJ2RKF2430
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-2RKF2430X
870979-ERJ-2RKF2430X
Chip Resistor - Surface Mount - ERJ-2RKF2430X 870979-ERJ-2RKF2430X
Manufacturer: Panasonic Win Source Part Number: 870979-ERJ-2RKF2430X Series: ERJ-2RK Operating Temperature Range: -55°C ~ 155°C Features: 243 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P243LTR, P243LDKR, P243LTR-NDR, P243LCT, ERJ-2RKF2430, ERJ2RKF2430X, P243LCT-NDR, P243LDKR-NDR, ERJ2RKF2430

Manufacturer: Panasonic
Win Source Part Number: 870979-ERJ-2RKF2430X
Series: ERJ-2RK
Operating Temperature Range: -55°C ~ 155°C
Features: 243 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P243LTR, P243LDKR, P243LTR-NDR, P243LCT, ERJ-2RKF2430, ERJ2RKF2430X, P243LCT-NDR, P243LDKR-NDR, ERJ2RKF2430

Buy Now Datasheet
SMD 243 Ohm 10W Resistor - 52-ERJ-2RKF2430X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 243 Ohm 10W Resistor
52-ERJ-2RKF2430X
SMD 243 Ohm 10W Resistor 52-ERJ-2RKF2430X
243 Ohm 1% 1/10W 0402 SMD Thick Film Resistor Product overview: ERJ-2RKF2430X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 243 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 243 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF2430X can be used for catalog matching and distributor lookup.

243 Ohm 1% 1/10W 0402 SMD Thick Film Resistor Product overview: ERJ-2RKF2430X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 243 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 243 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF2430X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 243R, 1%, 0.1W, 0402; Resistance Panasonic - 53W4288 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 243R, 1%, 0.1W, 0402; Resistance Panasonic
53W4288
Res, Thick Film, 243R, 1%, 0.1W, 0402; Resistance Panasonic 53W4288
RES, THICK FILM, 243R, 1%, 0.1W, 0402; Resistance:243ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 243R, 1%, 0.1W, 0402; Resistance:243ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 243R, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 51W9029 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 243R, 1%, 0.1W, 0402, Reel; Resistance Panasonic
51W9029
Res, Thick Film, 243R, 1%, 0.1W, 0402, Reel; Resistance Panasonic 51W9029
RES, THICK FILM, 243R, 1%, 0.1W, 0402, REEL; Resistance:243ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 243R, 1%, 0.1W, 0402, REEL; Resistance:243ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERJ-2RKF2430X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-2RKF2430X
Chip Resistor - Surface Mount ERJ-2RKF2430X
RES SMD 243 OHM 1% 1/10W 0402

RES SMD 243 OHM 1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 870979-ERJ-2RKF2430X 52-ERJ-2RKF2430X 53W4288 51W9029 ERJ-2RKF2430X
Product Name Chip Resistor - Surface Mount - ERJ-2RKF2430X SMD 243 Ohm 10W Resistor Res, Thick Film, 243R, 1%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 243R, 1%, 0.1W, 0402, Reel; Resistance Panasonic Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Resistance Range 243 ohms 243 ohms 243 ohms 243 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details