Panasonic Chip Resistor - Surface Mount ERJ-2RKF2400X

Description
RES SMD 240 OHM 1% 1/10W 0402
Datasheet
Description
RES SMD 240 OHM 1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-2RKF2400X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-2RKF2400X
Chip Resistor - Surface Mount ERJ-2RKF2400X
RES SMD 240 OHM 1% 1/10W 0402

RES SMD 240 OHM 1% 1/10W 0402

Supplier's Site Datasheet
Res, Thick Film, 240R, 1%, 0.063W, 0402; Resistance Panasonic - 73T6495 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 240R, 1%, 0.063W, 0402; Resistance Panasonic
73T6495
Res, Thick Film, 240R, 1%, 0.063W, 0402; Resistance Panasonic 73T6495
RES, THICK FILM, 240R, 1%, 0.063W, 0402; Resistance:240ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

RES, THICK FILM, 240R, 1%, 0.063W, 0402; Resistance:240ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 240R, 1%, 0.063W, 0402, Reel; Resistance Panasonic - 97W7197 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 240R, 1%, 0.063W, 0402, Reel; Resistance Panasonic
97W7197
Res, Thick Film, 240R, 1%, 0.063W, 0402, Reel; Resistance Panasonic 97W7197
RES, THICK FILM, 240R, 1%, 0.063W, 0402, REEL; Resistance:240ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 240R, 1%, 0.063W, 0402, REEL; Resistance:240ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERJ-2RKF2400X 73T6495 97W7197
Product Name Chip Resistor - Surface Mount Res, Thick Film, 240R, 1%, 0.063W, 0402; Resistance Panasonic Res, Thick Film, 240R, 1%, 0.063W, 0402, Reel; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 240 ohms 240 ohms 240 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.0625 watts 0.0625 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD6044FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-2176094-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 158000 ohms
View Details
3 suppliers