Panasonic RES SMD 23.7 OHM 1% 1/10W 0402 ERJ-2RKF23R7X

Description
RES SMD 23.7 OHM 1% 1/10W 0402
Datasheet
Description
RES SMD 23.7 OHM 1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 23.7 OHM 1% 1/10W 0402 - 590-ERJ-2RKF23R7X - Utmel Electronic Limited
Hong Kong, China
RES SMD 23.7 OHM 1% 1/10W 0402
590-ERJ-2RKF23R7X
RES SMD 23.7 OHM 1% 1/10W 0402 590-ERJ-2RKF23R7X
RES SMD 23.7 OHM 1% 1/10W 0402

RES SMD 23.7 OHM 1% 1/10W 0402

Supplier's Site
Res, Thick Film, 23R7, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 51W9016 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 23R7, 1%, 0.1W, 0402, Reel; Resistance Panasonic
51W9016
Res, Thick Film, 23R7, 1%, 0.1W, 0402, Reel; Resistance Panasonic 51W9016
RES, THICK FILM, 23R7, 1%, 0.1W, 0402, REEL; Resistance:23.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 23R7, 1%, 0.1W, 0402, REEL; Resistance:23.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 23R7, 1%, 0.1W, 0402; Resistance Panasonic - 90W3009 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 23R7, 1%, 0.1W, 0402; Resistance Panasonic
90W3009
Res, Thick Film, 23R7, 1%, 0.1W, 0402; Resistance Panasonic 90W3009
RES, THICK FILM, 23R7, 1%, 0.1W, 0402; Resistance:23.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 23R7, 1%, 0.1W, 0402; Resistance:23.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 590-ERJ-2RKF23R7X 51W9016 90W3009
Product Name RES SMD 23.7 OHM 1% 1/10W 0402 Res, Thick Film, 23R7, 1%, 0.1W, 0402, Reel; Resistance Panasonic Res, Thick Film, 23R7, 1%, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 23.7 ohms 23.7 ohms 23.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details