Panasonic Res, Thick Film, 237K, 1%, 0.1W, 0402; Resistance Panasonic ERJ-2RKF2373X

Description
RES, THICK FILM, 237K, 1%, 0.1W, 0402; Resistance:237kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Description
RES, THICK FILM, 237K, 1%, 0.1W, 0402; Resistance:237kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 237K, 1%, 0.1W, 0402; Resistance Panasonic - 53W4283 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 237K, 1%, 0.1W, 0402; Resistance Panasonic
53W4283
Res, Thick Film, 237K, 1%, 0.1W, 0402; Resistance Panasonic 53W4283
RES, THICK FILM, 237K, 1%, 0.1W, 0402; Resistance:237kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 237K, 1%, 0.1W, 0402; Resistance:237kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 237K, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 51W9023 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 237K, 1%, 0.1W, 0402, Reel; Resistance Panasonic
51W9023
Res, Thick Film, 237K, 1%, 0.1W, 0402, Reel; Resistance Panasonic 51W9023
RES, THICK FILM, 237K, 1%, 0.1W, 0402, REEL; Resistance:237kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 237K, 1%, 0.1W, 0402, REEL; Resistance:237kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 53W4283 51W9023
Product Name Res, Thick Film, 237K, 1%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 237K, 1%, 0.1W, 0402, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402 0402; 0402 [1005 Metric]
Resistance Range 237000 ohms 237000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1363283 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details