Panasonic RES SMD 23.2K OHM 1% 1/10W 0402 ERJ-2RKF2322X

Description
RES SMD 23.2K OHM 1% 1/10W 0402
Datasheet
Description
RES SMD 23.2K OHM 1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 23.2K OHM 1% 1/10W 0402 - 590-ERJ-2RKF2322X - Utmel Electronic Limited
Hong Kong, China
RES SMD 23.2K OHM 1% 1/10W 0402
590-ERJ-2RKF2322X
RES SMD 23.2K OHM 1% 1/10W 0402 590-ERJ-2RKF2322X
RES SMD 23.2K OHM 1% 1/10W 0402

RES SMD 23.2K OHM 1% 1/10W 0402

Supplier's Site
Res, Thick Film, 23K2, 1%, 0.1W, 0402; Resistance Panasonic - 53W4279 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 23K2, 1%, 0.1W, 0402; Resistance Panasonic
53W4279
Res, Thick Film, 23K2, 1%, 0.1W, 0402; Resistance Panasonic 53W4279
RES, THICK FILM, 23K2, 1%, 0.1W, 0402; Resistance:23.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 23K2, 1%, 0.1W, 0402; Resistance:23.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERJ-2RKF2322X 53W4279
Product Name RES SMD 23.2K OHM 1% 1/10W 0402 Res, Thick Film, 23K2, 1%, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0402; 0402 [1005 Metric]
Resistance Range 23200 ohms 23200 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623695-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Through Hole Resistors - 4756634 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details