Panasonic SMD 22 Ohm 10W Resistor ERJ-2RKF22R0X

Description
22 Ohm 1% 1/10W 0402 SMD Thick Film Resistor Product overview: ERJ-2RKF22R0X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF22R0X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
22 Ohm 1% 1/10W 0402 SMD Thick Film Resistor Product overview: ERJ-2RKF22R0X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF22R0X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 22 Ohm 10W Resistor - 52-ERJ-2RKF22R0X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22 Ohm 10W Resistor
52-ERJ-2RKF22R0X
SMD 22 Ohm 10W Resistor 52-ERJ-2RKF22R0X
22 Ohm 1% 1/10W 0402 SMD Thick Film Resistor Product overview: ERJ-2RKF22R0X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF22R0X can be used for catalog matching and distributor lookup.

22 Ohm 1% 1/10W 0402 SMD Thick Film Resistor Product overview: ERJ-2RKF22R0X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF22R0X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1331569-ERJ-2RKF22R0X - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1331569-ERJ-2RKF22R0X
Resistors - Chip Resistor - Surface Mount 1331569-ERJ-2RKF22R0X
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1331569-ERJ-2RKF22R0 X Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 22 Ohms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P22LCT,P22LDKR-ND,P2 2LTR-ND,P22LTR,P22LD KR,ERJ2RKF22R0X,P22L CT-ND,P22.0LDKR,P22. 0LCT,P22.0LTR Base Product Number: ERJ-2RK RoHS Status: ROHS3 Compliant

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1331569-ERJ-2RKF22R0X
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 22 Ohms
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P22LCT,P22LDKR-ND,P22LTR-ND,P22LTR,P22LDKR,ERJ2RKF22R0X,P22LCT-ND,P22.0LDKR,P22.0LCT,P22.0LTR
Base Product Number: ERJ-2RK
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Res, Thick Film, 22R, 1%, 0.1W, 0402; Resistance Panasonic - 64R5266 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22R, 1%, 0.1W, 0402; Resistance Panasonic
64R5266
Res, Thick Film, 22R, 1%, 0.1W, 0402; Resistance Panasonic 64R5266
RES, THICK FILM, 22R, 1%, 0.1W, 0402; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 22R, 1%, 0.1W, 0402; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-2RKF22R0X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-2RKF22R0X
Chip Resistor - Surface Mount ERJ-2RKF22R0X
RES SMD 22 OHM 1% 1/10W 0402

RES SMD 22 OHM 1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 52-ERJ-2RKF22R0X 1331569-ERJ-2RKF22R0X 64R5266 ERJ-2RKF22R0X
Product Name SMD 22 Ohm 10W Resistor Resistors - Chip Resistor - Surface Mount Res, Thick Film, 22R, 1%, 0.1W, 0402; Resistance Panasonic Chip Resistor - Surface Mount
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 22 ohms 22 ohms 22 ohms 22 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts
Operating AC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details