Panasonic Res, Thick Film, 22K6, 1%, 0.1W, 0402; Resistance Panasonic ERJ-2RKF2262X

Description
RES, THICK FILM, 22K6, 1%, 0.1W, 0402; Resistance:22.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 22K6, 1%, 0.1W, 0402; Resistance:22.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 22K6, 1%, 0.1W, 0402; Resistance Panasonic - 53W4277 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22K6, 1%, 0.1W, 0402; Resistance Panasonic
53W4277
Res, Thick Film, 22K6, 1%, 0.1W, 0402; Resistance Panasonic 53W4277
RES, THICK FILM, 22K6, 1%, 0.1W, 0402; Resistance:22.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 22K6, 1%, 0.1W, 0402; Resistance:22.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 22K6, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 51W9013 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22K6, 1%, 0.1W, 0402, Reel; Resistance Panasonic
51W9013
Res, Thick Film, 22K6, 1%, 0.1W, 0402, Reel; Resistance Panasonic 51W9013
RES, THICK FILM, 22K6, 1%, 0.1W, 0402, REEL; Resistance:22.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 22K6, 1%, 0.1W, 0402, REEL; Resistance:22.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 53W4277 51W9013
Product Name Res, Thick Film, 22K6, 1%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 22K6, 1%, 0.1W, 0402, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 22600 ohms 22600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers