Panasonic SMD 10W Resistor ERJ-2RKF2261X

Description
2.26kR 1% 1/10W 0402 SMD Thick Film Resistor Product overview: ERJ-2RKF2261X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF2261X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2.26kR 1% 1/10W 0402 SMD Thick Film Resistor Product overview: ERJ-2RKF2261X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF2261X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10W Resistor - 52-ERJ-2RKF2261X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-ERJ-2RKF2261X
SMD 10W Resistor 52-ERJ-2RKF2261X
2.26kR 1% 1/10W 0402 SMD Thick Film Resistor Product overview: ERJ-2RKF2261X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF2261X can be used for catalog matching and distributor lookup.

2.26kR 1% 1/10W 0402 SMD Thick Film Resistor Product overview: ERJ-2RKF2261X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF2261X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1326594-ERJ-2RKF2261X - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326594-ERJ-2RKF2261X
Resistors - Chip Resistor - Surface Mount 1326594-ERJ-2RKF2261X
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326594-ERJ-2RKF2261 X Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 2.26 kOhms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P2.26KLDKR,P2.26KLTR ,P2.26KLDKR-NDR,P2.2 6KLCT,ERJ-2RKF2261,E RJ2RKF2261,P2.26KLTR -NDR,P2.26KLCT-NDR,E RJ2RKF2261X Base Product Number: ERJ-2RK RoHS Status: ROHS3 Compliant

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1326594-ERJ-2RKF2261X
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 2.26 kOhms
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P2.26KLDKR,P2.26KLTR,P2.26KLDKR-NDR,P2.26KLCT,ERJ-2RKF2261,ERJ2RKF2261,P2.26KLTR-NDR,P2.26KLCT-NDR,ERJ2RKF2261X
Base Product Number: ERJ-2RK
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
RES SMD 2.26K OHM 1% 1/10W 0402 - 590-ERJ-2RKF2261X - Utmel Electronic Limited
Hong Kong, China
RES SMD 2.26K OHM 1% 1/10W 0402
590-ERJ-2RKF2261X
RES SMD 2.26K OHM 1% 1/10W 0402 590-ERJ-2RKF2261X
RES SMD 2.26K OHM 1% 1/10W 0402

RES SMD 2.26K OHM 1% 1/10W 0402

Supplier's Site
Res, Thick Film, 2K26, 1%, 0.1W, 0402; Resistance Panasonic - 53W4276 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K26, 1%, 0.1W, 0402; Resistance Panasonic
53W4276
Res, Thick Film, 2K26, 1%, 0.1W, 0402; Resistance Panasonic 53W4276
RES, THICK FILM, 2K26, 1%, 0.1W, 0402; Resistance:2.26kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 2K26, 1%, 0.1W, 0402; Resistance:2.26kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERJ-2RKF2261X 1326594-ERJ-2RKF2261X 590-ERJ-2RKF2261X 53W4276
Product Name SMD 10W Resistor Resistors - Chip Resistor - Surface Mount RES SMD 2.26K OHM 1% 1/10W 0402 Res, Thick Film, 2K26, 1%, 0.1W, 0402; Resistance Panasonic
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Resistance Range 2260 ohms 2260 ohms 2260 ohms 2260 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260379 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details