Panasonic SMD 0.1W Resistor ERJ-2RKF2212X

Description
22.1kR 1% 0.1W 0402 Thick Film SMD Resistor Product overview: ERJ-2RKF2212X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF2212X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
22.1kR 1% 0.1W 0402 Thick Film SMD Resistor Product overview: ERJ-2RKF2212X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF2212X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.1W Resistor - 52-ERJ-2RKF2212X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W Resistor
52-ERJ-2RKF2212X
SMD 0.1W Resistor 52-ERJ-2RKF2212X
22.1kR 1% 0.1W 0402 Thick Film SMD Resistor Product overview: ERJ-2RKF2212X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF2212X can be used for catalog matching and distributor lookup.

22.1kR 1% 0.1W 0402 Thick Film SMD Resistor Product overview: ERJ-2RKF2212X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF2212X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1355812-ERJ-2RKF2212X - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1355812-ERJ-2RKF2212X
Resistors - Chip Resistor - Surface Mount 1355812-ERJ-2RKF2212X
Win Source Part Number: 1355812-ERJ-2RKF2212 X Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electronic Components Series: ERJ-2RK Package: Tape & Reel Product Status: Active Features: Automotive AEC-Q200 Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Base Product Number: ERJ-2RK HTSUS: 8533.21.0030 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 22.1 kOhms Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2

Win Source Part Number: 1355812-ERJ-2RKF2212X
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Panasonic Electronic Components
Series: ERJ-2RK
Package: Tape & Reel
Product Status: Active
Features: Automotive AEC-Q200
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Base Product Number: ERJ-2RK
HTSUS: 8533.21.0030
Tolerance: ±1%
Ratings: AEC-Q200
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.016" (0.40mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 22.1 kOhms
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2

Buy Now Datasheet
RES SMD 22.1K OHM 1% 1/10W 0402 - 590-ERJ-2RKF2212X - Utmel Electronic Limited
Hong Kong, China
RES SMD 22.1K OHM 1% 1/10W 0402
590-ERJ-2RKF2212X
RES SMD 22.1K OHM 1% 1/10W 0402 590-ERJ-2RKF2212X
RES SMD 22.1K OHM 1% 1/10W 0402

RES SMD 22.1K OHM 1% 1/10W 0402

Supplier's Site
Res, Thick Film, 22K1, 1%, 0.063W, 0402; Resistance Panasonic - 73T6492 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22K1, 1%, 0.063W, 0402; Resistance Panasonic
73T6492
Res, Thick Film, 22K1, 1%, 0.063W, 0402; Resistance Panasonic 73T6492
RES, THICK FILM, 22K1, 1%, 0.063W, 0402; Resistance:22.1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 22K1, 1%, 0.063W, 0402; Resistance:22.1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERJ-2RKF2212X 1355812-ERJ-2RKF2212X 590-ERJ-2RKF2212X 73T6492
Product Name SMD 0.1W Resistor Resistors - Chip Resistor - Surface Mount RES SMD 22.1K OHM 1% 1/10W 0402 Res, Thick Film, 22K1, 1%, 0.063W, 0402; Resistance Panasonic
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Resistance Range 22100 ohms 22100 ohms 22100 ohms 22100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details